Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ISSI IS31LT3918-GRLS2-TR
IS31LT3918-GRLS2-TR
Obsolete
PMIC - LED Drivers
Description:
IC LED DRIVER CTRLR PWM 8SOP
Manufacturer:
ISSI
Datasheet:
IS31LT3918-GRLS2-TR Datasheet
History Price: Obsolete
In Stock: 13800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31LT3918-GRLS2-TR vs IS31LT3173-GRLS2-TR
Part No
IS31LT3918-GRLS2-TR
IS31LT3173-GRLS2-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Type
DC DC Controller
Linear
Topology
Step-Down (Buck)
-
Internal Switch(s)
No
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
6V
2.5V
Voltage - Supply (Max)
450V
5.5V
Voltage - Output
-
42V
Current - Output / Channel
-
200mA
Frequency
-
-
Dimming
Analog, PWM
PWM
Applications
Backlight, Lighting
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
8-SOP
8-SOP-EP