IS31LT3361-SDLS4-TR
IS31LT3361-SDLS4-TR
Active
Description:  INTEGRATED NMOS SWITCH 40V/1.3A
Manufacturer:  ISSI
History Price: Active
In Stock: 8300
IS31LT3361-SDLS4-TR vs IS32LT3129-GRLA3-TR
Manufacturer
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
Linear
Topology
Step-Down (Buck)
Constant Current
Internal Switch(s)
Yes
No
Number of Outputs
1
3
Voltage - Supply (Min)
6V
5V
Voltage - Supply (Max)
40V
42V
Voltage - Output
-
-
Current - Output / Channel
1.3A
30mA, 150mA
Frequency
1MHz
-
Dimming
PWM
I2C, PWM
Applications
Lighting
Automotive, Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
SOT-89-5
20-eTSSOP