Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ISSI IS31LT3361-SDLS4-TR
IS31LT3361-SDLS4-TR
Active
PMIC - LED Drivers
Description:
INTEGRATED NMOS SWITCH 40V/1.3A
Manufacturer:
ISSI
Datasheet:
IS31LT3361-SDLS4-TR Datasheet
History Price: Active
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31LT3361-SDLS4-TR vs IS31LT3951-GRLS4-TR
Part No
IS31LT3361-SDLS4-TR
IS31LT3951-GRLS4-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
DC DC Regulator
-
Topology
Step-Down (Buck)
-
Internal Switch(s)
Yes
-
Number of Outputs
1
-
Voltage - Supply (Min)
6V
-
Voltage - Supply (Max)
40V
-
Voltage - Output
-
-
Current - Output / Channel
1.3A
-
Frequency
1MHz
-
Dimming
PWM
-
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-
Mounting Type
Surface Mount
-
Package / Case
SOT-89-5/6
-
Supplier Device Package
SOT-89-5
-