Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ISSI IS31LT3361-SDLS4-TR
IS31LT3361-SDLS4-TR
Active
PMIC - LED Drivers
Description:
INTEGRATED NMOS SWITCH 40V/1.3A
Manufacturer:
ISSI
Datasheet:
IS31LT3361-SDLS4-TR Datasheet
History Price: Active
In Stock: 8300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31LT3361-SDLS4-TR vs IS31LT3918-GRLS2-TR
Part No
IS31LT3361-SDLS4-TR
IS31LT3918-GRLS2-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
6V
6V
Voltage - Supply (Max)
40V
450V
Voltage - Output
-
-
Current - Output / Channel
1.3A
-
Frequency
1MHz
-
Dimming
PWM
Analog, PWM
Applications
Lighting
Backlight, Lighting
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-89-5
8-SOP