IS31LT3361-SDLS4-TR
IS31LT3361-SDLS4-TR
Active
Description:  INTEGRATED NMOS SWITCH 40V/1.3A
Manufacturer:  ISSI
History Price: Active
In Stock: 8300
IS31LT3361-SDLS4-TR vs IS31LT3910-GRLS2-TR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
DC DC Regulator
DC DC Controller
Topology
Step-Down (Buck)
Step-Down (Buck)
Internal Switch(s)
Yes
No
Number of Outputs
1
1
Voltage - Supply (Min)
6V
8V
Voltage - Supply (Max)
40V
450V
Voltage - Output
-
-
Current - Output / Channel
1.3A
-
Frequency
1MHz
-
Dimming
PWM
Analog, PWM
Applications
Lighting
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
SOT-89-5/6
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
SOT-89-5
8-SOP