Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ISSI IS31LT3172-GRLS2-TR
IS31LT3172-GRLS2-TR
Discontinued
PMIC - LED Drivers
Description:
IC LED DRVR LIN PWM 200MA 8SOP
Manufacturer:
ISSI
Datasheet:
IS31LT3172-GRLS2-TR Datasheet
History Price: Discontinued at Digi-Key
In Stock: 22900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31LT3172-GRLS2-TR vs IS31FL3236-TQLS2
Part No
IS31LT3172-GRLS2-TR
IS31FL3236-TQLS2
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Discontinued
Obsolete
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
36
Voltage - Supply (Min)
5V
2.7V
Voltage - Supply (Max)
42V
5.5V
Voltage - Output
42V
-
Current - Output / Channel
200mA
38mA
Frequency
-
-
Dimming
PWM
I2C
Applications
Lighting
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width) Exposed Pad
48-TQFP Exposed Pad
Supplier Device Package
8-SOP-EP
48-eTQFP (7x7)