IS31FL3236A-QFLS4-TR
IS31FL3236A-QFLS4-TR
Active
Description:  IC LED DRIVER LINEAR 38MA 44QFN
Manufacturer:  Lumissil Microsystems
History Price: $1.97000
In Stock: 34190
IS31FL3236A-QFLS4-TR vs IS32FL3740-ZLA3
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Type
Linear
Linear
Topology
Constant Current
-
Internal Switch(s)
No
No
Number of Outputs
36
7
Voltage - Supply (Min)
2.7V
2.7V
Voltage - Supply (Max)
5.5V
5.5V
Voltage - Output
-
-
Current - Output / Channel
38mA
84mA
Frequency
3kHz, 22kHz
1MHz
Dimming
-
PWM
Applications
LED Lighting
General Purpose
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-PowerWFQFN
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
44-QFN (5x5)
20-eTSSOP