Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ ISSI IS31FL3236-TQLS2
IS31FL3236-TQLS2
Obsolete
PMIC - LED Drivers
Description:
IC LED DRVR LIN I2C 38MA 48ETQFP
Manufacturer:
ISSI
Datasheet:
IS31FL3236-TQLS2 Datasheet
History Price: Obsolete
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31FL3236-TQLS2 vs IS31LT3361-SDLS4-TR
Part No
IS31FL3236-TQLS2
IS31LT3361-SDLS4-TR
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
36
1
Voltage - Supply (Min)
2.7V
6V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
-
-
Current - Output / Channel
38mA
1.3A
Frequency
-
1MHz
Dimming
I2C
PWM
Applications
-
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-TQFP Exposed Pad
SOT-89-5/6
Supplier Device Package
48-eTQFP (7x7)
SOT-89-5