IS31FL3236-QFLS2-TR
IS31FL3236-QFLS2-TR
Active
Description:  IC LED DRVR LIN I2C 38MA 44QFN
Manufacturer:  ISSI
History Price: Active
In Stock: 9300
IS31FL3236-QFLS2-TR vs IS31LT3361-SDLS4-TR
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
36
1
Voltage - Supply (Min)
2.7V
6V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
-
-
Current - Output / Channel
38mA
1.3A
Frequency
-
1MHz
Dimming
I2C
PWM
Applications
Backlight
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-PowerWFQFN
SOT-89-5/6
Supplier Device Package
44-QFN (5x5)
SOT-89-5