IS31FL3191-UTLS2-TR
IS31FL3191-UTLS2-TR
Obsolete
Description:  IC LED DRVR LIN I2C 42MA 9UTQFN
Manufacturer:  Lumissil Microsystems
History Price: Obsolete
In Stock: 31800
IS31FL3191-UTLS2-TR vs IS31LT3361-SDLS4-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Type
Linear
DC DC Regulator
Topology
-
Step-Down (Buck)
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
6V
Voltage - Supply (Max)
5.5V
40V
Voltage - Output
-
-
Current - Output / Channel
42mA
1.3A
Frequency
-
1MHz
Dimming
I2C
PWM
Applications
Backlight
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-UFBGA
SOT-89-5/6
Supplier Device Package
9-UTQFN (1.5x1.5)
SOT-89-5