IS31FL3191-UTLS2-TR
IS31FL3191-UTLS2-TR
Obsolete
Description:  IC LED DRVR LIN I2C 42MA 9UTQFN
Manufacturer:  Lumissil Microsystems
History Price: Obsolete
In Stock: 31800
IS31FL3191-UTLS2-TR vs IS31LT3172-GRLS2-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Discontinued
Type
Linear
Linear
Topology
-
-
Internal Switch(s)
Yes
Yes
Number of Outputs
1
1
Voltage - Supply (Min)
2.7V
5V
Voltage - Supply (Max)
5.5V
42V
Voltage - Output
-
42V
Current - Output / Channel
42mA
200mA
Frequency
-
-
Dimming
I2C
PWM
Applications
Backlight
Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
9-UFBGA
8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
9-UTQFN (1.5x1.5)
8-SOP-EP