IS31CS9202-LQLS2
IS31CS9202-LQLS2
Active
Description:  IC MCU 8BIT 128KB FLASH 48LQFP
Manufacturer:  Lumissil Microsystems
History Price: Active
In Stock: 19200
IS31CS9202-LQLS2 vs IS31CS8969BA-ZNLS2
Series
-
-
Packaging
Tray
Tube
Status
Active
Last Time Buy
Core Processor
-
8051
Core Size
-
8-Bit
Speed
-
16MHz
Connectivity
-
I2C, LINbus, SPI, UART/USART
Peripherals
-
LVD, LVR, POR, PWM, WDT
Number of I/O
-
16
Program Memory Size
-
32KB (32K x 8)
Program Memory Type
-
FLASH
EEPROM Size
-
-
RAM Size
-
1K x 8
Voltage - Supply (Vcc/Vdd)
-
2.2V ~ 5.5V
Data Converters
-
A/D 16x12b SAR; D/A 1x10b
Oscillator Type
-
External, Internal
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
-
Supplier Device Package
-
20-TSSOP