IS31CS8975-ZNLS2-TR
IS31CS8975-ZNLS2-TR
Active
Description:  IC MCU 8BIT 16KB FLASH 16TSSOP
Manufacturer:  Lumissil Microsystems
History Price: $1.56000
In Stock: 32600
IS31CS8975-ZNLS2-TR vs IS31CS8975-GRLS2-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
32MHz
32MHz
Connectivity
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Peripherals
LVD, LVR, POR, PWM, WDT
LVD, LVR, POR, PWM, WDT
Number of I/O
12
6
Program Memory Size
16KB (16K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
2.35V ~ 5.5V
Data Converters
A/D 4x11b SAR; D/A 1x8b
A/D 4x11b SAR; D/A 1x8b
Oscillator Type
External, Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
16-TSSOP
8-SOP