Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Lumissil Microsystems IS31CS8975-GRLS2-TR
IS31CS8975-GRLS2-TR
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 16KB FLASH 8SOP
Manufacturer:
Lumissil Microsystems
Datasheet:
IS31CS8975-GRLS2-TR Datasheet
History Price: $1.42000
In Stock: 1500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31CS8975-GRLS2-TR vs IS32CS8975-ZNLA3-TR
Part No
IS31CS8975-GRLS2-TR
IS32CS8975-ZNLA3-TR
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Lumissil Microsystems
Lumissil Microsystems
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
32MHz
32MHz
Connectivity
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Peripherals
LVD, LVR, POR, PWM, WDT
LVD, LVR, POR, PWM, WDT
Number of I/O
6
12
Program Memory Size
16KB (16K x 8)
16KB (16K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 8
1K x 16
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
2.3V ~ 5.5V
Data Converters
A/D 4x11b SAR; D/A 1x8b
A/D 4x11b SAR; D/A 1x8b
Oscillator Type
External, Internal
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
8-SOP
16-TSSOP