IS31CS8975-GRLS2-TR
IS31CS8975-GRLS2-TR
Active
Description:  IC MCU 8BIT 16KB FLASH 8SOP
Manufacturer:  Lumissil Microsystems
History Price: $1.42000
In Stock: 1500
IS31CS8975-GRLS2-TR vs IS32CS8973C-ZNLA2
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Last Time Buy
Core Processor
8051
-
Core Size
8-Bit
-
Speed
32MHz
-
Connectivity
I2C, LINbus, SPI, UART/USART
-
Peripherals
LVD, LVR, POR, PWM, WDT
-
Number of I/O
6
-
Program Memory Size
16KB (16K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
2.35V ~ 5.5V
-
Data Converters
A/D 4x11b SAR; D/A 1x8b
-
Oscillator Type
External, Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
8-SOP
-