Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Lumissil Microsystems IS31CS8974-QFLS2-TR
IS31CS8974-QFLS2-TR
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 32KB FLASH 24QFN
Manufacturer:
Lumissil Microsystems
Datasheet:
IS31CS8974-QFLS2-TR Datasheet
History Price: $1.63000
In Stock: 39300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31CS8974-QFLS2-TR vs IS31CS8969AA-ZNLS2
Part No
IS31CS8974-QFLS2-TR
IS31CS8969AA-ZNLS2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Lumissil Microsystems
Lumissil Microsystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Last Time Buy
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Peripherals
LVD, LVR, POR, PWM, WDT
LVD, LVR, POR, PWM, WDT
Number of I/O
20
12
Program Memory Size
32KB (32K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
2K x 13
1K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
2.2V ~ 5.5V
Data Converters
-
A/D 16x12b SAR; D/A 1x10b
Oscillator Type
External, Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
24-QFN (4x4)
16-TSSOP