IS31CS8973C-ZNLS2
IS31CS8973C-ZNLS2
Last Time Buy
Description:  IC MCU 8BIT 32KB FLASH 16TSSOP
Manufacturer:  Lumissil Microsystems
History Price: $1.82000
In Stock: 8200
IS31CS8973C-ZNLS2 vs IS32CS8973C-ZNLA2
Series
-
-
Packaging
Tube
Bulk
Status
Last Time Buy
Last Time Buy
Core Processor
8051
-
Core Size
8-Bit
-
Speed
16MHz
-
Connectivity
I2C, LINbus, SPI, UART/USART
-
Peripherals
LVD, LVR, POR, PWM, WDT
-
Number of I/O
12
-
Program Memory Size
32KB (32K x 8)
-
Program Memory Type
FLASH
-
EEPROM Size
-
-
RAM Size
1K x 8
-
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
-
Data Converters
A/D 16x12b SAR; D/A 1x12b
-
Oscillator Type
External, Internal
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
-
-
Supplier Device Package
16-TSSOP
-