IS31CS8973B-ZNLS2
IS31CS8973B-ZNLS2
Discontinued
Description:  IC MCU 8BIT 32KB FLASH 20TSSOP
Manufacturer:  Lumissil Microsystems
History Price: Discontinued at Digi-Key
In Stock: 27100
IS31CS8973B-ZNLS2 vs IS31CS8973C-ZNLS2
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Last Time Buy
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
16MHz
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Peripherals
LVD, LVR, POR, PWM, WDT
LVD, LVR, POR, PWM, WDT
Number of I/O
16
12
Program Memory Size
32KB (32K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
1K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.2V ~ 5.5V
2.2V ~ 5.5V
Data Converters
A/D 16x12b SAR; D/A 1x12b
A/D 16x12b SAR; D/A 1x12b
Oscillator Type
External, Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
20-TSSOP
16-TSSOP