Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Lumissil Microsystems IS31CS8967AG-LQLS2
IS31CS8967AG-LQLS2
Last Time Buy
Embedded - Microcontrollers
Description:
IC MCU 8BIT 128KB FLASH 48LQFP
Manufacturer:
Lumissil Microsystems
Datasheet:
IS31CS8967AG-LQLS2 Datasheet
History Price: $2.63000
In Stock: 28300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31CS8967AG-LQLS2 vs IS31CS8969CA-ZNLS2
Part No
IS31CS8967AG-LQLS2
IS31CS8969CA-ZNLS2
Category
Embedded - Microcontrollers
Embedded - Microcontrollers
Manufacturer
Lumissil Microsystems
Lumissil Microsystems
Series
-
-
Packaging
Tray
Tube
Status
Last Time Buy
Last Time Buy
Core Processor
8051
8051
Core Size
8-Bit
8-Bit
Speed
24MHz
16MHz
Connectivity
I2C, LINbus, SPI, UART/USART
I2C, LINbus, SPI, UART/USART
Peripherals
LCD, LVD, LVR, POR, PWM, WDT
LVD, LVR, POR, PWM, WDT
Number of I/O
42
20
Program Memory Size
128KB (128K x 8)
32KB (32K x 8)
Program Memory Type
FLASH
FLASH
EEPROM Size
-
-
RAM Size
6K x 8
1K x 8
Voltage - Supply (Vcc/Vdd)
2.5V ~ 5.5V
2.2V ~ 5.5V
Data Converters
A/D 14x12b SAR; D/A 1x10b
A/D 16x12b SAR; D/A 1x10b
Oscillator Type
External, Internal
External, Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
-
-
Supplier Device Package
48-LQFP (7x7)
24-TSSOP