Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - LED Drivers
/ Lumissil Microsystems IS31BL3233A-DLS2-TR
IS31BL3233A-DLS2-TR
Obsolete
PMIC - LED Drivers
Description:
IC LED DRV RGLTR PWM 750MA 14DFN
Manufacturer:
Lumissil Microsystems
Datasheet:
IS31BL3233A-DLS2-TR Datasheet
History Price: Obsolete
In Stock: 15300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31BL3233A-DLS2-TR vs IS32LT3957A-ZLA3
Part No
IS31BL3233A-DLS2-TR
IS32LT3957A-ZLA3
Category
PMIC - LED Drivers
PMIC - LED Drivers
Manufacturer
Lumissil Microsystems
ISSI
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s)
Yes
-
Number of Outputs
2
1
Voltage - Supply (Min)
2.7V
5V
Voltage - Supply (Max)
5.5V
75V
Voltage - Output
-
-
Current - Output / Channel
750mA (Flash)
-
Frequency
2MHz
100kHz ~ 1MHz
Dimming
PWM
Analog, PWM
Applications
Backlight, Camera Flash
Automotive, Lighting
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
14-DFN (3x2)
16-eTSSOP