IS31BL3233A-DLS2-TR
IS31BL3233A-DLS2-TR
Obsolete
Description:  IC LED DRV RGLTR PWM 750MA 14DFN
Manufacturer:  Lumissil Microsystems
History Price: Obsolete
In Stock: 15300
IS31BL3233A-DLS2-TR vs IS31LT3910-GRLS2-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Type
DC DC Regulator
DC DC Controller
Topology
Step-Up (Boost)
Step-Down (Buck)
Internal Switch(s)
Yes
No
Number of Outputs
2
1
Voltage - Supply (Min)
2.7V
8V
Voltage - Supply (Max)
5.5V
450V
Voltage - Output
-
-
Current - Output / Channel
750mA (Flash)
-
Frequency
2MHz
-
Dimming
PWM
Analog, PWM
Applications
Backlight, Camera Flash
Backlight
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-DFN (3x2)
8-SOP