IS31AP2010F-UTLS2-TR
IS31AP2010F-UTLS2-TR
Active
Description:  IC AMP CLASS D MONO 2.8W 9UTQFN
Manufacturer:  ISSI
History Price: Active
In Stock: 31000
IS31AP2010F-UTLS2-TR vs IS31AP2145E-UTLS2-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Discontinued
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
2.8W x 1 @ 4Ohm
2.65W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
Depop, Shutdown
Depop, Short-Circuit and Thermal Protection
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-UTQFN (1.5x1.5)
9-UTQFN (1.5x1.5)
Package / Case
9-UFBGA
9-UFBGA