Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Lumissil Microsystems IS31AP2006-DLS2-TR
IS31AP2006-DLS2-TR
Active
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D MONO 3W 8DFN
Manufacturer:
Lumissil Microsystems
Datasheet:
IS31AP2006-DLS2-TR Datasheet
History Price: $0.31364
In Stock: 18800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS31AP2006-DLS2-TR vs IS31AP4991A-SLS2-TR
Part No
IS31AP2006-DLS2-TR
IS31AP4991A-SLS2-TR
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Lumissil Microsystems
Lumissil Microsystems
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class AB
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
3W x 1 @ 4Ohm
1.15W x 1 @ 8Ohm
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
Depop, Shutdown
Depop, Standby
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-DFN (3x3)
8-MSOP
Package / Case
8-WDFN Exposed Pad
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)