IS31AP2006-DLS2-TR
IS31AP2006-DLS2-TR
Active
Description:  IC AMP CLASS D MONO 3W 8DFN
Manufacturer:  Lumissil Microsystems
History Price: $0.31364
In Stock: 18800
IS31AP2006-DLS2-TR vs IS31AP2005-DLS2-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
3W x 1 @ 4Ohm
2.95W x 1 @ 4Ohm
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.5V
Features
Depop, Shutdown
Depop, Differential Inputs, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-DFN (3x3)
8-DFN (3x3)
Package / Case
8-WDFN Exposed Pad
8-WDFN Exposed Pad