IS25WP032A-JBLE
IS25WP032A-JBLE
Active
Description:  IC FLASH 32MBIT SPI/QUAD 8SOIC
Manufacturer:  ISSI
History Price: Active
In Stock: 28100
IS25WP032A-JBLE vs IS29GL512S-11TFV01
Category
Series
-
GL-S
Packaging
Tube
Tray
Status
Active
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
32Mbit
512Mbit
Memory Organization
4M x 8
64M x 8
Memory Interface
SPI - Quad I/O, QPI, DTR
Parallel
Clock Frequency
133 MHz
-
Write Cycle Time - Word, Page
800μs
60ns
Access Time
-
110 ns
Voltage - Supply
1.65V ~ 1.95V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
8-SOIC
56-TSOP