Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS25WP032A-JBLE
IS25WP032A-JBLE
Active
Memory
Description:
IC FLASH 32MBIT SPI/QUAD 8SOIC
Manufacturer:
ISSI
Datasheet:
IS25WP032A-JBLE Datasheet
History Price: Active
In Stock: 28100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS25WP032A-JBLE vs IS29GL256S-10TFV02
Part No
IS25WP032A-JBLE
IS29GL256S-10TFV02
Category
Memory
Memory
Manufacturer
ISSI
Infineon Technologies
Series
-
GL-S
Packaging
Tube
Tray
Status
Active
Discontinued
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
32Mbit
256Mbit
Memory Organization
4M x 8
32M x 8
Memory Interface
SPI - Quad I/O, QPI, DTR
Parallel
Clock Frequency
133 MHz
-
Write Cycle Time - Word, Page
800μs
60ns
Access Time
-
100 ns
Voltage - Supply
1.65V ~ 1.95V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
8-SOIC
56-TSOP