Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS25WJ032F-JBLE
IS25WJ032F-JBLE
Active
Memory
Description:
IC FLASH 32MBIT SPI/QUAD 8SOIC
Manufacturer:
ISSI
Datasheet:
IS25WJ032F-JBLE Datasheet
History Price: $1.06000
In Stock: 27400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS25WJ032F-JBLE vs IS29LV032B-70TLI
Part No
IS25WJ032F-JBLE
IS29LV032B-70TLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tube
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR
FLASH - NOR
Memory Size
32Mbit
32Mbit
Memory Organization
4M x 8
4M x 8, 2M x 16
Memory Interface
SPI - Quad I/O, QPI, DTR
Parallel
Clock Frequency
133 MHz
-
Write Cycle Time - Word, Page
1.6ms
70ns
Access Time
6 ns
70 ns
Voltage - Supply
1.65V ~ 1.95V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
8-SOIC
48-TSOP I