IS25LP256H-RMLE-TR
IS25LP256H-RMLE-TR
Active
Description:  256Mb QPI/QSPI, 16-pin SOP 300Mi
Manufacturer:  ISSI
History Price: $3.51650
In Stock: 28200
IS25LP256H-RMLE-TR vs IS29GL512S-11DHV013
Category
Series
Automotive, AEC-Q100
GL-S
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR (SLC)
FLASH - NOR
Memory Size
256Mbit
512Mbit
Memory Organization
32M x 8
64M x 8
Memory Interface
SPI - Quad I/O, QPI, DTR
Parallel
Clock Frequency
166 MHz
-
Write Cycle Time - Word, Page
50μs, 1ms
60ns
Access Time
-
110 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
64-LBGA
Supplier Device Package
16-SOIC
64-FBGA (9x9)