Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS25LP256H-RMLE-TR
IS25LP256H-RMLE-TR
Active
Memory
Description:
256Mb QPI/QSPI, 16-pin SOP 300Mi
Manufacturer:
ISSI
Datasheet:
IS25LP256H-RMLE-TR Datasheet
History Price: $3.51650
In Stock: 28200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS25LP256H-RMLE-TR vs IS29GL256S-10TFV010
Part No
IS25LP256H-RMLE-TR
IS29GL256S-10TFV010
Category
Memory
Memory
Manufacturer
ISSI
Infineon Technologies
Series
Automotive, AEC-Q100
GL-S
Packaging
Tape & Reel (TR)
Tray
Status
Active
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NOR (SLC)
FLASH - NOR
Memory Size
256Mbit
256Mbit
Memory Organization
32M x 8
32M x 8
Memory Interface
SPI - Quad I/O, QPI, DTR
Parallel
Clock Frequency
166 MHz
-
Write Cycle Time - Word, Page
50μs, 1ms
60ns
Access Time
-
100 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.295", 7.50mm Width)
56-TFSOP (0.724", 18.40mm Width)
Supplier Device Package
16-SOIC
56-TSOP