Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Memory
/ ISSI IS21ES32G-JCLI
IS21ES32G-JCLI
Discontinued
Memory
Description:
IC FLASH 256GBIT EMMC 153VFBGA
Manufacturer:
ISSI
Datasheet:
IS21ES32G-JCLI Datasheet
History Price: Discontinued at Digi-Key
In Stock: 34300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IS21ES32G-JCLI vs IS29LV032B-70BLI
Part No
IS21ES32G-JCLI
IS29LV032B-70BLI
Category
Memory
Memory
Manufacturer
ISSI
ISSI
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND (MLC)
FLASH - NOR
Memory Size
256Gbit
32Mbit
Memory Organization
32G x 8
4M x 8, 2M x 16
Memory Interface
eMMC
Parallel
Clock Frequency
200 MHz
-
Write Cycle Time - Word, Page
-
70ns
Access Time
-
70 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
153-VFBGA
48-TFBGA
Supplier Device Package
153-VFBGA (11.5x13)
48-TFBGA (6x8)