IS21ES16G-JCLI
IS21ES16G-JCLI
Discontinued
Description:  IC FLASH 128GBIT EMMC 153VFBGA
Manufacturer:  ISSI
History Price: Discontinued at Digi-Key
In Stock: 22100
IS21ES16G-JCLI vs IS29LV032B-70BLI
Category
Manufacturer
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Memory Type
Non-Volatile
Non-Volatile
Memory Format
FLASH
FLASH
Technology
FLASH - NAND (MLC)
FLASH - NOR
Memory Size
128Gbit
32Mbit
Memory Organization
16G x 8
4M x 8, 2M x 16
Memory Interface
eMMC
Parallel
Clock Frequency
200 MHz
-
Write Cycle Time - Word, Page
-
70ns
Access Time
-
70 ns
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
153-VFBGA
48-TFBGA
Supplier Device Package
153-VFBGA (11.5x13)
48-TFBGA (6x8)