Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies IRU3034CS
IRU3034CS
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR INTEL 1OUT 8SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRU3034CS Datasheet
History Price: $1.47000
In Stock: 9460
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IRU3034CS vs IRU1260CPTR
Part No
IRU3034CS
IRU1260CPTR
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Intel Pentium?, II, P55C
Converter, Intel Pentium?, P55C
Voltage - Input
12V
3V ~ 7V
Number of Outputs
1
2
Voltage - Output
2V ~ 3.5V
1.2V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
7-Ultra Thin-Pak
Supplier Device Package
8-SOIC
7-Ultra Thin-Pak?