☰
IRU3034CS
IRU3034CS
Obsolete
Description:  IC REG CTRLR INTEL 1OUT 8SOIC
Manufacturer:  Infineon Technologies
Datasheet:   IRU3034CS Datasheet
History Price: $1.47000
In Stock: 28320
IRU3034CS vs IRU1075CPTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, Intel Pentium?, II, P55C
Converter, Intel Pentium?, P55C
Voltage - Input
12V
2.55V ~ 7V
Number of Outputs
1
1
Voltage - Output
2V ~ 3.5V
1.25V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 150 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-252-4, DPak (3 Leads + Tab)
Supplier Device Package
8-SOIC
3-Ultra Thin-Pak?