Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS2538DSPBF
IRS2538DSPBF
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC PFC/BALLAST CNTRL 85.6KHZ 8SO
Manufacturer:
Infineon Technologies
Datasheet:
IRS2538DSPBF Datasheet
History Price: Obsolete
In Stock: 29100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IRS2538DSPBF vs IRS2168DSPBF
Part No
IRS2538DSPBF
IRS2168DSPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
PFC/Ballast Controller
PFC/Ballast Controller
Frequency
18.3kHz ~ 85.6kHz
42.5kHz ~ 46.5kHz
Voltage - Supply
11.3V ~ 15.5V
11.5V ~ 16.6V
Current - Supply
5 mA
10 mA
Current - Output Source/Sink
-
-
Dimming
No
No
Operating Temperature
-40 ℃ ~ 125 ℃
-25 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO
16-SOIC