Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Infineon Technologies IRS21571DSPBF
IRS21571DSPBF
Obsolete
PMIC - Lighting, Ballast Controllers
Description:
IC BALLAST CNTRL 48.3KHZ 16SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IRS21571DSPBF Datasheet
History Price: Obsolete
In Stock: 32700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IRS21571DSPBF vs IRS2526DSPBF
Part No
IRS21571DSPBF
IRS2526DSPBF
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Type
Ballast Controller
Ballast Controller
Frequency
43.7kHz ~ 48.3kHz
-
Voltage - Supply
11.5V ~ 15.6V
12V ~ 15V
Current - Supply
10 mA
-
Current - Output Source/Sink
-
-
Dimming
-
No
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
8-SOIC