IR3831MTRPBF
IR3831MTRPBF
Obsolete
Description:  IC REG CONV DDR 1OUT PQFN
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 23100
IR3831MTRPBF vs IR3596MTRPBF
Series
SupIRBuck
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, DDR
Controller, DDR, Intel VR12
Voltage - Input
1.5V ~ 16V
3.3V
Number of Outputs
1
-
Voltage - Output
0.6V ~ 14.4V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-PowerVQFN
28-VFQFN Exposed Pad
Supplier Device Package
PQFN (5x6)
28-QFN (4x4)