Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies IR3831MTRPBF
IR3831MTRPBF
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CONV DDR 1OUT PQFN
Manufacturer:
Infineon Technologies
Datasheet:
IR3831MTRPBF Datasheet
History Price: Obsolete
In Stock: 23100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3831MTRPBF vs IR3570AMQA02TRP
Part No
IR3831MTRPBF
IR3570AMQA02TRP
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
SupIRBuck
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Converter, DDR
Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Voltage - Input
1.5V ~ 16V
3.3V
Number of Outputs
1
2
Voltage - Output
0.6V ~ 14.4V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
15-PowerVQFN
40-VFQFN Exposed Pad
Supplier Device Package
PQFN (5x6)
PG-VQFN-40-901