IR3651STRPBF
IR3651STRPBF
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  Infineon Technologies
History Price: $5.38000
In Stock: 17400
IR3651STRPBF vs IR3567AMGB01TRP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
8
Output Phases
1
6
Voltage - Supply (Vcc/Vdd)
4.5V ~ 13.2V
3.3V
Frequency - Switching
100kHz ~ 400kHz
200kHz ~ 2MHz
Duty Cycle (Max)
80%
-
Synchronous Rectifier
Yes
No
Clock Sync
Yes
No
Serial Interfaces
-
I2C, PMBus, SMBus
Control Features
Current Limit, Enable, Soft Start
Enable, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
14-SOIC
PG-VQFN-56-900