IR3638STRPBF
IR3638STRPBF
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 24100
IR3638STRPBF vs IR3640MPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
5V ~ 13.2V
4.5V ~ 5.5V
Frequency - Switching
400kHz
225kHz ~ 1.65MHz
Duty Cycle (Max)
85%
92%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
20-VFQFN Exposed Pad
Supplier Device Package
14-SOIC
20-MLPQ (3x4)