IR3638STRPBF
IR3638STRPBF
Obsolete
Description:  IC REG CTRLR BUCK 14SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 24100
IR3638STRPBF vs IR3621MPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Output Type
Transistor Driver
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
2
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
5V ~ 13.2V
5.5V ~ 14.5V
Frequency - Switching
400kHz
200kHz ~ 500kHz
Duty Cycle (Max)
85%
86.5%
Synchronous Rectifier
Yes
Yes
Clock Sync
No
Yes
Serial Interfaces
-
-
Control Features
Enable, Soft Start
Frequency Control, Power Good, Soft Start
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
32-VFQFN Exposed Pad
Supplier Device Package
14-SOIC
32-MLPQ (5x5)