Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3638STRPBF
IR3638STRPBF
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 14SOIC
Manufacturer:
Infineon Technologies
Datasheet:
IR3638STRPBF Datasheet
History Price: Obsolete
In Stock: 24100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3638STRPBF vs IR3567AMGB02TRP
Part No
IR3638STRPBF
IR3567AMGB02TRP
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
8
Output Phases
1
6
Voltage - Supply (Vcc/Vdd)
5V ~ 13.2V
3.3V
Frequency - Switching
400kHz
200kHz ~ 2MHz
Duty Cycle (Max)
85%
-
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
I2C, PMBus, SMBus
Control Features
Enable, Soft Start
Enable, Power Good
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
56-VFQFN Exposed Pad
Supplier Device Package
14-SOIC
PG-VQFN-56-900