IR3638DR2G
IR3638DR2G
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  onsemi
Datasheet:   IR3638DR2G Datasheet
History Price: $0.30000
In Stock: 43000
IR3638DR2G vs IR3638STRPBF
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
1
Output Phases
-
1
Voltage - Supply (Vcc/Vdd)
-
5V ~ 13.2V
Frequency - Switching
-
400kHz
Duty Cycle (Max)
-
85%
Synchronous Rectifier
-
Yes
Clock Sync
-
No
Serial Interfaces
-
-
Control Features
-
Enable, Soft Start
Operating Temperature
-
0 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
14-SOIC