IR3638DR2G
IR3638DR2G
Active
Description:  SWITCHING CONTROLLER
Manufacturer:  onsemi
Datasheet:   IR3638DR2G Datasheet
History Price: $0.30000
In Stock: 43000
IR3638DR2G vs IR3621MTRPBF
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Output Type
-
Transistor Driver
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Number of Outputs
-
2
Output Phases
-
2
Voltage - Supply (Vcc/Vdd)
-
5.5V ~ 14.5V
Frequency - Switching
-
200kHz ~ 500kHz
Duty Cycle (Max)
-
86.5%
Synchronous Rectifier
-
Yes
Clock Sync
-
Yes
Serial Interfaces
-
-
Control Features
-
Frequency Control, Power Good, Soft Start
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
-
Surface Mount
Package / Case
-
32-VFQFN Exposed Pad
Supplier Device Package
-
32-MLPQ (5x5)