IR3637STRPBF
IR3637STRPBF
Obsolete
Description:  IC REG CTRLR BUCK 8SOIC
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 11900
IR3637STRPBF vs IR3590MIB01TRP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
6
Output Phases
1
6
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
3.3V
Frequency - Switching
400kHz
200kHz ~ 2MHz
Duty Cycle (Max)
85%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
I2C
Control Features
Enable, Soft Start
-
Operating Temperature
0 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
40-VFQFN Exposed Pad
Supplier Device Package
8-SOIC
PG-VQFN-40-901