Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Special Purpose Regulators
/ Infineon Technologies IR3629MTRPBF
IR3629MTRPBF
Obsolete
PMIC - Special Purpose Regulators
Description:
IC REG CTRLR DDR 1OUT 12MLPD
Manufacturer:
Infineon Technologies
Datasheet:
IR3629MTRPBF Datasheet
History Price: $1.17000
In Stock: 29800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3629MTRPBF vs IR3831WMTRPBF
Part No
IR3629MTRPBF
IR3831WMTRPBF
Category
PMIC - Special Purpose Regulators
PMIC - Special Purpose Regulators
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
SupIRBuck
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, DDR
Converter, DDR
Voltage - Input
4.5V ~ 14V
1.5V ~ 16V
Number of Outputs
1
1
Voltage - Output
Adj to 0.6V
0.6V ~ 14.4V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad
15-PowerVQFN
Supplier Device Package
12-MLPD (3x4)
PQFN (5x6)