IR3629MTRPBF
IR3629MTRPBF
Obsolete
Description:  IC REG CTRLR DDR 1OUT 12MLPD
Manufacturer:  Infineon Technologies
History Price: $1.17000
In Stock: 29800
IR3629MTRPBF vs IR3831MTRPBF
Series
-
SupIRBuck
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, DDR
Converter, DDR
Voltage - Input
4.5V ~ 14V
1.5V ~ 16V
Number of Outputs
1
1
Voltage - Output
Adj to 0.6V
0.6V ~ 14.4V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad
15-PowerVQFN
Supplier Device Package
12-MLPD (3x4)
PQFN (5x6)