IR3629MTRPBF
IR3629MTRPBF
Obsolete
Description:  IC REG CTRLR DDR 1OUT 12MLPD
Manufacturer:  Infineon Technologies
History Price: $1.17000
In Stock: 29800
IR3629MTRPBF vs IR3570AMQA01TRP
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Applications
Controller, DDR
Controller, Intel VR12, VR12.5, AMD SVI1, SVI2
Voltage - Input
4.5V ~ 14V
3.3V
Number of Outputs
1
2
Voltage - Output
Adj to 0.6V
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
12-VFDFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
12-MLPD (3x4)
PG-VQFN-40-901