IR3624MTRPBF
IR3624MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK 10-MLPD
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 37500
IR3624MTRPBF vs IR3590MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM Signal
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
6
Output Phases
1
6
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
3.3V
Frequency - Switching
600kHz
200kHz ~ 2MHz
Duty Cycle (Max)
71%
-
Synchronous Rectifier
Yes
-
Clock Sync
No
-
Serial Interfaces
-
I2C
Control Features
Current Limit, Soft Start
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
40-VFQFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
40-QFN (5x5)