Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - DC DC Switching Controllers
/ Infineon Technologies IR3624MTRPBF
IR3624MTRPBF
Obsolete
PMIC - DC DC Switching Controllers
Description:
IC REG CTRLR BUCK 10-MLPD
Manufacturer:
Infineon Technologies
Datasheet:
IR3624MTRPBF Datasheet
History Price: Obsolete
In Stock: 37500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
IR3624MTRPBF vs IR3567AMQA04TRP
Part No
IR3624MTRPBF
IR3567AMQA04TRP
Category
PMIC - DC DC Switching Controllers
PMIC - DC DC Switching Controllers
Manufacturer
Infineon Technologies
Infineon Technologies
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
Transistor Driver
PWM
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
1
8
Output Phases
1
6
Voltage - Supply (Vcc/Vdd)
4.5V ~ 14V
3.3V
Frequency - Switching
600kHz
200kHz ~ 2MHz
Duty Cycle (Max)
71%
-
Synchronous Rectifier
Yes
No
Clock Sync
No
No
Serial Interfaces
-
I2C, PMBus, SMBus
Control Features
Current Limit, Soft Start
Enable, Power Good
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-VFDFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
10-MLPD (3x3)
PG-VQFN-56-900