IR3623MTRPBF
IR3623MTRPBF
Obsolete
Description:  IC REG CTRLR BUCK 32MLPQ
Manufacturer:  Infineon Technologies
History Price: Obsolete
In Stock: 25300
IR3623MTRPBF vs IR3640MTRPBF
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Output Type
PWM Signal
Transistor Driver
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Number of Outputs
2
1
Output Phases
2
1
Voltage - Supply (Vcc/Vdd)
8.5V ~ 14.5V
4.5V ~ 5.5V
Frequency - Switching
200kHz ~ 1.2MHz
225kHz ~ 1.65MHz
Duty Cycle (Max)
85%
92%
Synchronous Rectifier
-
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start, Tracking
Current Limit, Enable, Frequency Control, Power Good, Sequencing, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
20-VFQFN Exposed Pad
Supplier Device Package
32-MLPQ (5x5)
20-MLPQ (3x4)